Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat6a |
---|---|
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Connector to Connector | RJ45 Plug to RJ45 Plug |
Jacket Color | Grey |
Patch Cord, Rj45 Plug-Plug, 11.8", Gry | Newark Electronics |
VarioBoot RJ45 L/R-VarioBoot RJ45 L/R grey - 0.3m Flameetardanton-Corrosive | HARTING 09488585585003 | RS Americas |
VB RJ45 LAR -VB RJ45 LAR FRNC | TTI Europe |
Where can I find additional details, specifications and documents for a 09488585585003?
Additional datasheets, footprints and schematics for 09488585585003 are listed on our Part Details page. You can also find images and similar parts to 09488585585003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09488585585003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09488585585003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09488585585003 fall under?
The 09488585585003 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 09488585585003 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09488585585003 you can contact the distributor directly for product support, shipping queries etc.
Is the 09488585585003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09488585585003 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 09488585585003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09488585585003 often in real-time on the comparison pages.
What if I can't find stock of 09488585585003?
You can fill out our help required form which you can use to request a quote for 09488585585003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.