Prices starting from US$9.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$14.01 |
19
|
Buy Now | |
Distrelec | US$14.28 |
257
|
Buy Now | |
RS Americas | US$12.93 |
29
|
Buy Now | |
Transfer Multisort Elektronik | US$10.33 |
26
|
Buy Now | |
Heilind Electronics | US$14.92 |
5
|
Buy Now | |
Heilind Electronics Asia | US$14.92 |
1
|
Buy Now | |
Stecker Express | - |
57
|
Buy Now | |
Newark Electronics | US$10.37 |
-
|
Buy Now | |
element14 | US$12.45 |
-
|
Buy Now | |
Carlton-Bates | US$15.23 |
-
|
Buy Now | |
TTI Europe | US$9.90 |
-
|
Buy Now | |
Farnell | US$10.92 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
LAN Category | Cat6a |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 1.6ft |
Cable Length - Metric | 500mm |
Jacket Color | Yellow |
Product Range | - |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT6, RJ45 Plug / RJ45 Plug, 500mm | Distrelec |
0.5m Straight Through Cat6 Ethernet Cable Assembly, SF/UTP Yellow PUR | HARTING 09474747104 | RS Americas |
Patch cord | Transfer Multisort Elektronik |
RJ45 overmolded patch cable Cat 6 0,5m | RS |
RJ INDUSTRIAL RJ45 CAT6 P | Heilind Electronics |
09474747104 Harting RJ45 Patchkabel Cat. 6 mit 1/1 Verdrahtung 8-polig gerade, Kabeltyp S/FTP 4x2xAWG27/7 | Stecker Express |
Patch Cable, Rj45 Plug, Cat6A, 0.5M, Yel | Newark Electronics |
45W0484 | element14 |
Patch Cord, Modular | Carlton-Bates |
RJI CORD 4X2AWG 27/7 OVERM. CA | TTI Europe |
PATCH CABLE, RJ45 PLUG, CAT6A, 0.5M, YEL | Farnell |
RJI cord 4x2AWG 27/7 overm. Cat6 | Boersig |
Where can I find additional details, specifications and documents for a 09474747104?
Additional datasheets, footprints and schematics for 09474747104 are listed on our Part Details page. You can also find images and similar parts to 09474747104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747104 fall under?
The 09474747104 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09474747104 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747104 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09474747104 have stock available?
Authorised distributors including Distrelec, RS Americas, Transfer Multisort Elektronik, RS and Heilind Electronics have stock available or on a lead time for 09474747104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747104 often in real-time on the comparison pages.
What if I can't find stock of 09474747104?
You can fill out our help required form which you can use to request a quote for 09474747104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.