Prices starting from US$19.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$27.93 |
33
|
Buy Now | |
RS Americas | US$25.02 |
35
|
Buy Now | |
Newark Electronics | US$19.54 |
32
|
Buy Now | |
element14 | US$32.21 |
32
|
Buy Now | |
Farnell | US$20.56 |
32
|
Buy Now | |
Transfer Multisort Elektronik | US$21.85 |
9
|
Buy Now | |
Distrelec | US$29.36 |
4
|
Buy Now | |
Stecker Express | - |
1
|
Buy Now | |
Future Electronics | US$20.79 |
-
|
Buy Now | |
TTI Europe | US$20.29 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Color | Yellow |
RoHS Compliant | Yes |
RJ45 overmolded patch cable Cat 5e 5,0m | HARTING 09474747015 | RS Americas |
RJ45 overmolded patch cable Cat 5e 5,0m | RS |
Patch Cord, Cat 5E , 5M, Yellow | Newark Electronics |
Patch cord | Transfer Multisort Elektronik |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5e, RJ45 Plug / RJ45 Plug, 3m | Distrelec |
09474747015 Harting RJ45 Patchkabel Cat. 5e mit 1/1 Verdrahtung 8-polig gerade, Kabeltyp SF/UTP 4x2xAWG27/7 | Stecker Express |
RJI CORD 4X2AWG 26/7 OVERM 5.0M | Future Electronics |
RJI CABLE 4X2XAWG26/7 CAT5E | TTI Europe |
RJI cord 4x2AWG 26/7 overm. Cat5e, 5,0m | Boersig |
Where can I find additional details, specifications and documents for a 09474747015?
Additional datasheets, footprints and schematics for 09474747015 are listed on our Part Details page. You can also find images and similar parts to 09474747015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747015 fall under?
The 09474747015 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 09474747015 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747015 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09474747015 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09474747015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747015 often in real-time on the comparison pages.
What if I can't find stock of 09474747015?
You can fill out our help required form which you can use to request a quote for 09474747015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.