Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.63
|
No stock
|
Buy Now | |
Distrelec
from US$20.55
|
37
in stock
|
Buy Now | |
RS Americas
from US$18.76
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$23.56
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.85
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$16.51
|
-
|
Buy Now | |
element14
from US$18.24
|
-
|
Buy Now | |
TTI Europe
from US$15.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Yellow |
Product Range | - |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5e, RJ45 Plug / RJ45 Plug, 3m | Distrelec |
RJ45 overmolded patch cable Cat 5e 3.0 m | HARTING 09474747013 | RS Americas |
Cable Assembly, DualBoot | Carlton-Bates |
Patch cord | Transfer Multisort Elektronik |
09474747013 Harting RJ45 Patchkabel Cat. 5e mit 1/1 Verdrahtung 8-polig gerade, Kabeltyp SF/UTP 4x2xAWG27/7 | Stecker Express |
Patch Cord, Cat 5E , 3M, Yellow | Newark Electronics |
58T3053 | element14 |
RJI CABLE 4X2XAWG26/7 CAT5E | TTI Europe |
PATCH CORD, CAT 5E , 3M, YELLOW | Farnell |
RJI cord 4x2AWG 26/7 overm. Cat5e, 3,0m | Boersig |
Where can I find additional details, specifications and documents for a 09474747013?
Additional datasheets, footprints and schematics for 09474747013 are listed on our Part Details page. You can also find images and similar parts to 09474747013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747013 fall under?
The 09474747013 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09474747013 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747013 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09474747013 have stock available?
Authorised distributors including Distrelec, RS Americas, Carlton-Bates, Transfer Multisort Elektronik and Stecker Express have stock available or on a lead time for 09474747013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747013 often in real-time on the comparison pages.
What if I can't find stock of 09474747013?
You can fill out our help required form which you can use to request a quote for 09474747013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.