Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$7.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$8.31 |
294
|
Buy Now | |
Newark Electronics | US$7.76 |
294
|
Buy Now | |
element14 | US$9.30 |
294
|
Buy Now | |
Heilind Electronics | US$11.68 |
162
|
Buy Now | |
Heilind Electronics Asia | US$11.68 |
48
|
Buy Now | |
Transfer Multisort Elektronik | US$8.09 |
12
|
Buy Now | |
RS Americas | US$12.85 |
4
|
Buy Now | |
Future Electronics | US$7.57 |
-
|
Buy Now | |
Carlton-Bates | US$11.92 |
-
|
Buy Now | |
Distrelec | US$12.18 |
-
|
Buy Now | |
TTI Europe | US$7.30 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.81" |
Jacket Color | Yellow |
Product Range | Han Series |
Patch Cable, Rj45, Cat5E, 300Mm, Yellow | Newark Electronics |
PATCH CABLE, RJ45, CAT5E, 300MM, YELLOW | element14 |
RJ INDUSTRIAL RJ45 CAT5E | Heilind Electronics |
Patch cord | Transfer Multisort Elektronik |
RJ45 overmolded patch cable Cat 5e 0.3m | HARTING 09474747002 | RS Americas |
Cat5e PUR yellow, halogen free, 0.3m RJ Industrial RJ45 DualBoot Patch Cable | Future Electronics |
Cable Assembly, DualBoot | Carlton-Bates |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5e, RJ45 Plug / RJ45 Plug, 300mm | Distrelec |
RJI CABLE 4X2XAWG26/7 | TTI Europe |
RJI cord 4x2AWG 26/7 overm. Cat5e, 0,3m | Boersig |
Where can I find additional details, specifications and documents for a 09474747002?
Additional datasheets, footprints and schematics for 09474747002 are listed on our Part Details page. You can also find images and similar parts to 09474747002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09474747002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09474747002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09474747002 fall under?
The 09474747002 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09474747002 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09474747002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09474747002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09474747002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09474747002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09474747002 often in real-time on the comparison pages.
What if I can't find stock of 09474747002?
You can fill out our help required form which you can use to request a quote for 09474747002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.