09459711124 Part Information

Details for 09459711124 by Harting

Cable Leads & Connectors>Leads>Networking Leads

Part Specifications

Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Cable Length - Imperial 10ft
Cable Length - Metric 3m
Jacket Color Black
LAN Category Cat5e
RoHS Compliant

Alternative Part Descriptions

  • PATCH CORD, CAT 5E, RJ45, 3M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • Patch Cord, RJ45 x 2, SF/UTP, Cat5E, 3m, 26 AWG, 7 Str, Black PU, LSZH Jkt | Allied Electronics & Automation
  • HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5, RJ45 Plug / RJ45 Plug, 3m | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09459711124?

Additional datasheets, footprints and schematics for 09459711124 are listed in our Part Details tab. You can also find the 09459711124 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09459711124 in the Pricing & Inventory tab next to part details. You can view 09459711124 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09459711124 fall under?

The 09459711124 is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 09459711124 when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09459711124 you can contact the distributor directly for product support, shipping queries etc.

Is the 09459711124 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 09459711124 have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and Distrelec have stock available or on a lead time for 09459711124.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09459711124 often in real-time on the comparison pages.

What if I can't find stock of 09459711124?

You can fill out our help required form which you can use to request a quote for 09459711124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09459711124

Loading...
Loading Results for 09459711124
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us