09459711122 Leads by Harting

PATCH CORD CAT 5E RJ45 1M BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.81

Distributor Stock
Logo for RS
RS
from US$11.57
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.92
151
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.21
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.81
19
in stock
Buy Now
Logo for element14
element14
from US$12.18
19
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.32
19
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.60
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

LAN Category Cat5e
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Cable Length - Imperial 3.3ft
Cable Length - Metric 1m
Jacket Color Black
Product Range -

Alternative Descriptions

Patch Cord, RJ45 x 2, SF/UTP, Cat5E, 1m, 26 AWG, 7 Str, Black PU, LSZH Jkt | HARTING 09459711122 | RS Americas
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5, RJ45 Plug / RJ45 Plug, 1m | Distrelec
Patch Cord, Cat 5E, Rj45, 1M, Black | Newark Electronics
PATCH CORD, CAT 5E, RJ45, 1M, BLACK | element14
System Cable CAT5 black PUR 1.0 meters | RS
RJ45 CAT5 8P MA DE BK CABLE | TTI Europe
RJ45 CAT5 8P MA DE BK CABLE ASSY, 1M | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09459711122?

Additional datasheets, footprints and schematics for 09459711122 are listed on our Part Details page. You can also find images and similar parts to 09459711122 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09459711122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09459711122 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09459711122 fall under?

The 09459711122 is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 09459711122 when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09459711122 you can contact the distributor directly for product support, shipping queries etc.

Is the 09459711122 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09459711122 have stock available?

Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09459711122.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09459711122 often in real-time on the comparison pages.

What if I can't find stock of 09459711122?

You can fill out our help required form which you can use to request a quote for 09459711122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay