Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Color | Black |
Product Range | - |
Patch Cord, RJ45 x 2, SF/UTP, Cat5E, 0.5m, 26 AWG, 7 Str, Black PU, LSZH Jkt | HARTING 09459711121 | RS Americas |
HARTING Industrial Ethernet Cable, PUR, 1Gbps, CAT5, RJ45 Plug / RJ45 Plug, 500mm | Distrelec |
System Cable CAT5 black PUR 0.5 meters | RS |
Patch Cord, Cat 5E, Rj45, 0.5M, Black | Newark Electronics |
PATCH CORD, CAT 5E, RJ45, 0.5M, BLACK | element14 |
RJ45 CAT5 8P MA DE BK CABLE ASSY, 500MM | Boersig |
Where can I find additional details, specifications and documents for a 09459711121?
Additional datasheets, footprints and schematics for 09459711121 are listed on our Part Details page. You can also find images and similar parts to 09459711121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09459711121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09459711121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09459711121 fall under?
The 09459711121 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09459711121 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09459711121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09459711121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09459711121 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 09459711121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09459711121 often in real-time on the comparison pages.
What if I can't find stock of 09459711121?
You can fill out our help required form which you can use to request a quote for 09459711121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.