09459711104 Cable Assemblies by Harting

PATCH CABLE, RJ45 PLUG, CAT5, 3M, GREEN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.95

Distributor Stock
Logo for RS
RS
from US$17.91
53
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.00
-
Buy Now
Logo for element14
element14
from US$14.16
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

LAN Category Cat5
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Color Green
RoHS Compliant Yes

Alternative Descriptions

System Cable CAT5 green PUR 3.0 meters | RS
Patch Cable, Rj45 Plug, Cat5, 3M, Green | Newark Electronics
Patch Cord, RJ45 x 2, SF/UTP, Cat5E, 3m, 26 AWG, 7 Str, Green PU, LSZH Jkt | HARTING 09459711104 | RS Americas
RJ45 CAT5 8P MA DE GN CABLE ASSY, 3.0m | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09459711104?

Additional datasheets, footprints and schematics for 09459711104 are listed on our Part Details page. You can also find images and similar parts to 09459711104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09459711104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09459711104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09459711104 fall under?

The 09459711104 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.

Can I view similar or alternative parts?

You can view similar parts to 09459711104 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09459711104 you can contact the distributor directly for product support, shipping queries etc.

Is the 09459711104 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 09459711104 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Boersig have stock available or on a lead time for 09459711104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09459711104 often in real-time on the comparison pages.

What if I can't find stock of 09459711104?

You can fill out our help required form which you can use to request a quote for 09459711104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay