09457005027 Part Information
Details for 09457005027 by Harting
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 69.9600 |
25 | 67.7700 |
50 | 63.4000 |
100 | 59.9100 |
Stock Information
Details
Part Specifications
Connector Type A | RJ45 Jack |
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 5mm |
Cable Length - Imperial | 16.4ft |
Product Range | - |
Alternative Part Descriptions
- CABLE ASSY, RJ45 JACK-M12 PLUG, 5M, GRN; Connector Type A:RJ45 Jack; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5mm; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:RJ45 Jack RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09457005027?
Additional datasheets, footprints and schematics for 09457005027 are listed in our Part Details tab. You can also find the 09457005027 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09457005027 in the Pricing & Inventory tab next to part details. You can view 09457005027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09457005027 fall under?
The 09457005027 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 09457005027 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09457005027 you can contact the distributor directly for product support, shipping queries etc.
Is the 09457005027 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09457005027 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09457005027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09457005027 often in real-time on the comparison pages.
What if I can't find stock of 09457005027?
You can fill out our help required form which you can use to request a quote for 09457005027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.