Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
7
in stock
|
Buy Now | |
element14
from US$3.07
|
7
in stock
|
Buy Now | |
Farnell
from US$2.12
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Surface Mount |
RJI RJ45 jack Cat.5 SMT angled | RS |
RJI RJ45 JACK CAT.5 SMT ANGLE D | Heilind Electronics |
Rj45 Connector, Jack, 8P8C, Cat5, Smt | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT5, SMT | element14 |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90â–‘ Angle (Right) Shielded Cat5 | Future Electronics |
HARTING RJ Industrial, Cat5 RJ45 Modular Jack Socket, Right Angle, Smnt 0945 | HARTING 09455511100 | RS Americas |
RJI RJ45 JACK CAT.5 SMT ANGLED | TTI Europe |
Where can I find additional details, specifications and documents for a 09455511100?
Additional datasheets, footprints and schematics for 09455511100 are listed on our Part Details page. You can also find images and similar parts to 09455511100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455511100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455511100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455511100 fall under?
The 09455511100 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09455511100 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455511100 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455511100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455511100 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 09455511100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455511100 often in real-time on the comparison pages.
What if I can't find stock of 09455511100?
You can fill out our help required form which you can use to request a quote for 09455511100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.