Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.02
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$14.02
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.02
|
31
in stock
|
Buy Now | |
Carlton-Bates
from US$14.27
|
9
in stock
|
Buy Now | |
RS Americas
from US$8.28
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.75
|
1
in stock
|
Buy Now | |
element14
from US$10.98
|
1
in stock
|
Buy Now | |
Farnell
from US$10.39
|
1
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
HARTING RJ INDUSTRIAL CABLE J ACK IDC AWG 24-28, 8-POLES | Heilind Electronics |
Connector, Female Modular | Carlton-Bates |
RJI RJ45 10G Cat.6, 8p jack IDC AWG28-24 | RS |
RJI RJ45 10G Cat.6 8p jack IDC AWG28-24 | HARTING 09455451561 | RS Americas |
Rj45 Connector, Jack, 8P8C, Cat6, Idc | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT6, IDC | element14 |
Where can I find additional details, specifications and documents for a 09455451561?
Additional datasheets, footprints and schematics for 09455451561 are listed on our Part Details page. You can also find images and similar parts to 09455451561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455451561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455451561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455451561 fall under?
The 09455451561 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09455451561 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455451561 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455451561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455451561 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, RS and RS Americas have stock available or on a lead time for 09455451561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455451561 often in real-time on the comparison pages.
What if I can't find stock of 09455451561?
You can fill out our help required form which you can use to request a quote for 09455451561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.