Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.14
|
67
in stock
|
Buy Now | |
RS Americas
from US$9.48
|
944
in stock
|
Buy Now | |
Heilind Electronics
from US$14.06
|
453
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.06
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.44
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$9.78
|
68
in stock
|
Buy Now | |
element14
from US$12.26
|
68
in stock
|
Buy Now | |
Farnell
from US$10.41
|
68
in stock
|
Buy Now | |
Future Electronics
from US$9.55
|
-
|
Buy Now | |
TTI Europe
from US$9.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Connector Type | Modular |
Cat6 RJ45 Socket/RJ45 Socket Coupler Shielded, har-port Series | HARTING 09455451560 | RS Americas |
RJI RJ45 10G CAT6, 8P IP20 CO UPLER | Heilind Electronics |
Coupler | Transfer Multisort Elektronik |
Modular Coupler, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
MODULAR COUPLER, RJ45, JACK, 8P8C, CAT6 | element14 |
har-port 10G Coupler | RS |
Modular Connectors / Ethernet Connectors 10G IP20 CAT6 BULKHEAD, RJ45 | Future Electronics |
RJI RJ45 10G CAT6, 8P | TTI Europe |
RJI RJ45 10G Cat6, 8p IP20 Koppler | Boersig |
Where can I find additional details, specifications and documents for a 09455451560?
Additional datasheets, footprints and schematics for 09455451560 are listed on our Part Details page. You can also find images and similar parts to 09455451560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455451560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455451560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455451560 fall under?
The 09455451560 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09455451560 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455451560 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455451560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455451560 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 09455451560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455451560 often in real-time on the comparison pages.
What if I can't find stock of 09455451560?
You can fill out our help required form which you can use to request a quote for 09455451560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.