Status: | Unknown |
---|---|
Series: | PushPull Series |
RoHS: | Unknown |
Prices starting from US$0.60
Product Range | PushPull Series |
---|---|
Connector Mounting | Panel Mount |
Rectangular Shell Size | - |
For Use With | Harting PushPull Series Heavy Duty Connectors |
Connector Body Material | Thermoplastic Body |
PushPull V4, compact housing power | Transfer Multisort Elektronik |
PushPull V4 2.0 Compact Plastic Housing with fixing clip w/ integrated seal | HARTING 09455450042 | RS Americas |
Rect Housing, Push-Pull, Panel | Newark Electronics |
RECT HOUSING, PUSH-PULL, PANEL | element14 |
Black Connector Housing For HanĀ« PushPull Series | Future Electronics |
COMPACT HOUSING W. CLIP | TTI Europe |
Where can I find additional details, specifications and documents for a 09455450042?
Additional datasheets, footprints and schematics for 09455450042 are listed on our Part Details page. You can also find images and similar parts to 09455450042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455450042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455450042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455450042 fall under?
The 09455450042 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09455450042 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455450042 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455450042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455450042 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 09455450042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455450042 often in real-time on the comparison pages.
What if I can't find stock of 09455450042?
You can fill out our help required form which you can use to request a quote for 09455450042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.