Label Type | Identification |
---|---|
Label Dimensions | 22mm x 11mm |
Label Material | - |
Label Colour | White |
Pack Quantity | - |
Product Range | - |
Colour | White |
External Height | 11mm |
Description label | Transfer Multisort Elektronik |
HAR-PORT LABEL | Euro-Tech |
LABEL FOR HAR-PORT LABEL HOLDER, 11MM X 22MM, WHITE | element14 |
Label For Har-Port Label Holder, 11Mm X 22Mm, White | Newark Electronics |
SELF-ADHESIVE LABEL | Interstate Connecting Components |
har-port Bezeichnungsschild | Boersig |
LABEL, HAR-PORT | Farnell |
RJ45 Connector Label for use with RJ45 Label Holder | RS Americas |
LABEL HOLDER HAR-POR T | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09455020003?
Additional datasheets, footprints and schematics for 09455020003 are listed on our Part Details page. You can also find images and similar parts to 09455020003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09455020003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09455020003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09455020003 fall under?
The 09455020003 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 09455020003 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09455020003 you can contact the distributor directly for product support, shipping queries etc.
Is the 09455020003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09455020003 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and Interstate Connecting Components have stock available or on a lead time for 09455020003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09455020003 often in real-time on the comparison pages.
What if I can't find stock of 09455020003?
You can fill out our help required form which you can use to request a quote for 09455020003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.