Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.87
|
270
in stock
|
Buy Now | |
TTI Europe
from US$29.66
|
331
in stock
|
Buy Now | |
RS Americas
from US$41.50
|
194
in stock
|
Buy Now | |
Heilind Electronics
from US$55.56
|
75
in stock
|
Buy Now | |
Distrelec
from US$33.68
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$55.56
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$29.40
|
20
in stock
|
Buy Now | |
element14
from US$37.62
|
20
in stock
|
Buy Now | |
Farnell
from US$35.82
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.16
|
17
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector A | USB Type A Receptacle |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | - |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB 2.0 |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 A Socket Panel Mount |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 A Socket Panel Mount |
HAR-PORT USB 2.0 A-A | TTI Europe |
har-port USB2.0 A-A coupler + cable 0.5m | RS |
USB Cable, Connectr Angle Cable end 1 Straight, Har-port Series | HARTING 09454521920 | RS Americas |
USB 2.0 A-A JACK/CONN SERVICE INTERFACE - SILVER 0.5M | Heilind Electronics |
HARTING Connector, USB-A 2.0, Socket, Panel Mount | Distrelec |
Adaptor, Usb2.0, A-A, Panel, 0.5M | Newark Electronics |
ADAPTOR, USB2.0, A-A, PANEL, 0.5M | element14 |
USB socket | Transfer Multisort Elektronik |
har-port USB 2.0 A-A | Boersig |
Where can I find additional details, specifications and documents for a 09 45 452 1920?
Additional datasheets, footprints and schematics for 09 45 452 1920 are listed on our Part Details page. You can also find images and similar parts to 09 45 452 1920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 452 1920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 452 1920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 452 1920 fall under?
The 09 45 452 1920 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 09 45 452 1920 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 452 1920 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 452 1920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 452 1920 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Heilind Electronics and Distrelec have stock available or on a lead time for 09 45 452 1920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 452 1920 often in real-time on the comparison pages.
What if I can't find stock of 09 45 452 1920?
You can fill out our help required form which you can use to request a quote for 09 45 452 1920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.