Status: | Unknown |
---|---|
Series: | har-port Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | IP20 |
Product Range | har-port Series |
Contact Material | - |
Usb Adapter, 3.0 Type A Rcpt-Rcpt | Newark Electronics |
har-port USB 3.0 A-A coupler -white version | HARTING 09454521919 | RS Americas |
HAR-PORT USB 3.0 A-A PFT WHITE | TTI Europe |
Where can I find additional details, specifications and documents for a 09454521919?
Additional datasheets, footprints and schematics for 09454521919 are listed on our Part Details page. You can also find images and similar parts to 09454521919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454521919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454521919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454521919 fall under?
The 09454521919 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09454521919 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521919 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454521919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09454521919 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 09454521919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454521919 often in real-time on the comparison pages.
What if I can't find stock of 09454521919?
You can fill out our help required form which you can use to request a quote for 09454521919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.