09454521912 Cable Assemblies by Harting

CABLE ASSEMBLY USB 2.0 B JACK-PLUG 1.5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.62

Distributor Stock
Logo for RS
RS
from US$36.02
19
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$31.62
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$53.74
-
Buy Now
Logo for Distrelec
Distrelec
from US$43.61
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector A USB Type B Receptacle
Connector B USB Type B Plug
Cable Length - Metric 1.5m
Cable Length - Imperial 4.9ft
USB Standard USB 2.0
Jacket Color -
Electronic Marking -

Alternative Descriptions

har-port USB2.0 B-B coupler + cable 1.5m | RS
USB socket | Transfer Multisort Elektronik
Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M | Newark Electronics
har-port USB 2.0 B-B coupler with cable, 1.5m - silver version | HARTING 09454521912 | RS Americas
HARTING Connector, USB-B 2.0, Socket, Panel Mount | Distrelec
har-port USB 2.0 B-B WDF Kabel | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09454521912?

Additional datasheets, footprints and schematics for 09454521912 are listed on our Part Details page. You can also find images and similar parts to 09454521912 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09454521912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454521912 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09454521912 fall under?

The 09454521912 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to 09454521912 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521912 you can contact the distributor directly for product support, shipping queries etc.

Is the 09454521912 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09454521912 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 09454521912.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09454521912 often in real-time on the comparison pages.

What if I can't find stock of 09454521912?

You can fill out our help required form which you can use to request a quote for 09454521912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay