Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.79
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$17.99
|
406
in stock
|
Buy Now | |
element14
from US$19.12
|
406
in stock
|
Buy Now | |
Farnell
from US$18.97
|
406
in stock
|
Buy Now | |
Heilind Electronics
from US$29.08
|
364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.55
|
247
in stock
|
Buy Now | |
RS Americas
from US$16.10
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.08
|
121
in stock
|
Buy Now | |
TTI Europe
from US$16.20
|
50
in stock
|
Buy Now | |
Distrelec
from US$19.05
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$18.17
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$22.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
In Line Connector A | USB 3.0 A |
---|---|
Convert From Gender | Jack |
Convert From Positions | 9Positions |
In Line Connector B | USB 3.0 A |
Convert To Gender | Receptacle |
Convert To Positions | 9Positions |
Coupler, In Line, Usb 3.0 A, Jack-Jack, 9Pos | Newark Electronics |
COUPLER, IN LINE, USB 3.0 A, JACK-JACK, 9POS | element14 |
USB 3.0 A-A JACK/JACK SERVICE INTERFACE - SILVER | Heilind Electronics |
USB socket | Transfer Multisort Elektronik |
USB Connector HAR-PORT USB 3.0 A-A PFT, har-port USB Series | HARTING 09454521902 | RS Americas |
har-port USB 3.0 A-A coupler | RS |
HAR-PORT USB 3.0 A-A | TTI Europe |
HARTING Feed-Through Adapter, USB 3.0 A Socket - USB 3.0 A Socket | Distrelec |
USB Adapter Converts USB 3.0 - A Receptacle to USB 3.0 - A Receptacle Color: Silver Mounting Type: Panel Mount Bulkhead | Carlton-Bates |
har-port USB 3.0 A-A | Boersig |
Where can I find additional details, specifications and documents for a 09454521902?
Additional datasheets, footprints and schematics for 09454521902 are listed on our Part Details page. You can also find images and similar parts to 09454521902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454521902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454521902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454521902 fall under?
The 09454521902 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09454521902 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521902 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454521902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09454521902 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 09454521902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454521902 often in real-time on the comparison pages.
What if I can't find stock of 09454521902?
You can fill out our help required form which you can use to request a quote for 09454521902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.