Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat6 |
---|---|
Connector Type A | RJ45 Jack |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
RoHS Compliant | Yes |
HARTING Service Interface, RJ45 Socket - RJ45 Plug, CAT6, 5m, | Distrelec |
RJ45 socket | Transfer Multisort Elektronik |
Cable Assembly, Cat6 Rj45, Jack-Plug, 5M | Newark Electronics |
har-port RJ45 Cat6 coupler with cable, 5.0m - silver version | HARTING 09454521516 | RS Americas |
har-port RJ45 Cat.6 | Boersig |
Where can I find additional details, specifications and documents for a 09454521516?
Additional datasheets, footprints and schematics for 09454521516 are listed on our Part Details page. You can also find images and similar parts to 09454521516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454521516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454521516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454521516 fall under?
The 09454521516 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 09454521516 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521516 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454521516 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09454521516 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 09454521516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454521516 often in real-time on the comparison pages.
What if I can't find stock of 09454521516?
You can fill out our help required form which you can use to request a quote for 09454521516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.