09454521511 Part Information
Details for 09454521511 by Harting
Cable Leads & Connectors>Leads>Networking Leads
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 42.2300 |
10 | 39.2900 |
50 | 38.7100 |
100 | 38.1300 |
250 | 37.5700 |
Stock Information
Details
Part Downloads
Part Specifications
LAN Category | Cat6 |
Connector Type A | RJ45 Jack |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Color | - |
Product Range | - |
Alternative Part Descriptions
- CABLE ASSEMBLY, CAT6 RJ45, JACK-PLUG, 2M; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09454521511?
Additional datasheets, footprints and schematics for 09454521511 are listed in our Part Details tab. You can also find the 09454521511 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454521511 in the Pricing & Inventory tab next to part details. You can view 09454521511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454521511 fall under?
The 09454521511 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 09454521511 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521511 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454521511 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09454521511 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09454521511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454521511 often in real-time on the comparison pages.
What if I can't find stock of 09454521511?
You can fill out our help required form which you can use to request a quote for 09454521511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.