Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$26.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.46
|
139
in stock
|
Buy Now | |
Heilind Electronics
from US$52.70
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.70
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.70
|
31
in stock
|
Buy Now | |
RS Americas
from US$40.26
|
17
in stock
|
Buy Now | |
Future Electronics
from US$33.92
|
10
in stock
|
Buy Now | |
Distrelec
from US$36.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$37.68
|
-
|
Buy Now | |
element14
from US$34.78
|
-
|
Buy Now | |
Carlton-Bates
from US$41.66
|
-
|
Buy Now | |
TTI Europe
from US$28.43
|
-
|
Buy Now | |
Farnell
from US$39.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LAN Category | Cat6 |
---|---|
Connector Type A | RJ45 Jack |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 20" |
Cable Length - Metric | 508mm |
RoHS Compliant | Yes |
har-port RJ45 Cat 6 coupler + cable 0.5m | RS |
RJ45 JACK/RJ45 CONN CAT.6 SER VICE INTERFACE - SILVER 0.5M | Heilind Electronics |
RJ45 socket | Transfer Multisort Elektronik |
Cat6 RJ45 Plug/RJ45 Socket Coupler, 1 Port, Shielded, HCSE Series | HARTING 09454521504 | RS Americas |
Har-Port RJ45 Category 6 Coupler With Cable 500 mm Silver | Future Electronics |
HARTING Service Interface, RJ45 Socket - RJ45 Plug, CAT6, 500mm, | Distrelec |
Cable Assembly, Cat6 Rj45, Jack-Plug, 0.5M | Newark Electronics |
45W0114 | element14 |
Cable, Adapter | Carlton-Bates |
HAR-PORT RJ45 CAT.6 | TTI Europe |
har-port RJ45 Cat.6 | Boersig |
Where can I find additional details, specifications and documents for a 09454521504?
Additional datasheets, footprints and schematics for 09454521504 are listed on our Part Details page. You can also find images and similar parts to 09454521504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454521504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454521504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454521504 fall under?
The 09454521504 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 09454521504 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454521504 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454521504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09454521504 have stock available?
Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 09454521504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454521504 often in real-time on the comparison pages.
What if I can't find stock of 09454521504?
You can fill out our help required form which you can use to request a quote for 09454521504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.