Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.27
|
10
in stock
|
Buy Now | |
RS Americas
from US$17.32
|
50
in stock
|
Buy Now | |
Boersig
-
|
106
in stock
|
Buy Now | |
Stecker Express
-
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$18.97
|
-
|
Buy Now | |
Future Electronics
from US$17.05
|
-
|
Buy Now | |
element14
from US$21.20
|
-
|
Buy Now | |
Distrelec
from US$17.26
|
-
|
Buy Now | |
Farnell
from US$19.95
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Cable Mount |
Gender | Plug |
Han Modular Cat5 RJ45 Modular Plug Plug Straight Surface Mount 0945 | HARTING 09454001100 | RS Americas |
Han-Modular RJ45 Cat5 plug 4p IDC | RS |
Han-Modular RJ45 Cat5 Stvb.4p IDC | Boersig |
09454001100 Harting Han RJ45 Industrial Set Stifteinsatz (M) Schneidklemmanschluss (IDC-Kontakte), 4-polig | Stecker Express |
Rj45 Connector, Plug, 8P4C, Cat5, Idc | Newark Electronics |
RJ45 Cat5 Plug Module AWG 24Ã 22 for HAN-Modular | Future Electronics |
86R5084 | element14 |
HARTING Industrial RJ45 connector set, 4 Poles, Plug | Distrelec |
RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC | Farnell |
Where can I find additional details, specifications and documents for a 09454001100?
Additional datasheets, footprints and schematics for 09454001100 are listed on our Part Details page. You can also find images and similar parts to 09454001100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09454001100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09454001100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09454001100 fall under?
The 09454001100 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09454001100 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09454001100 you can contact the distributor directly for product support, shipping queries etc.
Is the 09454001100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09454001100 have stock available?
Authorised distributors including RS Americas, RS, Boersig, Stecker Express and Newark Electronics have stock available or on a lead time for 09454001100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09454001100 often in real-time on the comparison pages.
What if I can't find stock of 09454001100?
You can fill out our help required form which you can use to request a quote for 09454001100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.