Status: | Unknown |
---|---|
Series: | T1 Industrial Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
550
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
8
in stock
|
Buy Now | |
element14
from US$3.09
|
8
in stock
|
Buy Now | |
Farnell
from US$2.94
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.65
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | T1 Industrial Series |
Connector Mounting | Panel Mount |
Interface Connectors, T1 Industrial angled jack AH IP20 - 275 pcs reel | HARTING 09452812800 | RS Americas |
T1 Industrial angled jack AH IP20 - 275 | RS |
I/O Connector, Rcpt, 2Pos, Through Hole | Newark Electronics |
T1 Series 1 Port 60 V 4 A Shielded Panel Mount Through Hole PCB Connector | Future Electronics |
T1 INDUSTRIAL JACK AH IP20 | TTI Europe |
Where can I find additional details, specifications and documents for a 09452812800?
Additional datasheets, footprints and schematics for 09452812800 are listed on our Part Details page. You can also find images and similar parts to 09452812800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09452812800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09452812800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09452812800 fall under?
The 09452812800 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09452812800 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09452812800 you can contact the distributor directly for product support, shipping queries etc.
Is the 09452812800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09452812800 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09452812800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09452812800 often in real-time on the comparison pages.
What if I can't find stock of 09452812800?
You can fill out our help required form which you can use to request a quote for 09452812800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.