Status: | Unknown |
---|---|
Series: | ix Industrial Series |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
No stock
|
Buy Now | |
RS Americas
from US$2.20
|
306
in stock
|
Buy Now | |
Distrelec
from US$2.58
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
64
in stock
|
Buy Now | |
element14
from US$3.05
|
64
in stock
|
Buy Now | |
Farnell
from US$3.21
|
64
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now |
LAN Category | Cat6a |
---|---|
Product Range | ix Industrial Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Modular |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount Through Hole |
Gender | Jack |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Angled Industrial Jack Type A, 1.5A, 10A-1 Jack AV T&R400, ix Industrial Series | HARTING 09452812560 | RS Americas |
HARTING Industrial Connector, Socket, CAT6a, SMD, Contacts - 8 | Distrelec |
Ix Modular Conn, Jack, 10P10C, 1Port | Newark Electronics |
IX MODULAR CONN, JACK, 10P10C, 1PORT | element14 |
ix Industrial 8A-1 jack AV (T&R400, 8w + | RS |
PCB Connector Angled 1.5 A LCP Black 8 Contacts Shielded Right Angle | Future Electronics |
IX INDUSTRIAL 8A-1 JACK AV | TTI Europe |
Where can I find additional details, specifications and documents for a 09452812560?
Additional datasheets, footprints and schematics for 09452812560 are listed on our Part Details page. You can also find images and similar parts to 09452812560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09452812560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09452812560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09452812560 fall under?
The 09452812560 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09452812560 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09452812560 you can contact the distributor directly for product support, shipping queries etc.
Is the 09452812560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09452812560 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09452812560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09452812560 often in real-time on the comparison pages.
What if I can't find stock of 09452812560?
You can fill out our help required form which you can use to request a quote for 09452812560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.