Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.18
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$17.18
|
9
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | - |
Additional technical information: Net weight: 27 gLocking type: PushPullNumber of contacts: 8mating cycles: ≥ 750Data rate: 10 Mbit/s, 100 Mbit/s, 1 Gbit/s, 10 Gbit/sShielding: Fully shielded, 360° Shield contactTransmission characteristics: Cat. 6 Class E up to 250 MHz | Conrad |
Where can I find additional details, specifications and documents for a 09452451590?
Additional datasheets, footprints and schematics for 09452451590 are listed on our Part Details page. You can also find images and similar parts to 09452451590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09452451590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09452451590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09452451590 fall under?
The 09452451590 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09452451590 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09452451590 you can contact the distributor directly for product support, shipping queries etc.
Is the 09452451590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09452451590 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 09452451590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09452451590 often in real-time on the comparison pages.
What if I can't find stock of 09452451590?
You can fill out our help required form which you can use to request a quote for 09452451590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.