Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
HARTING Industrial Connector, Plug, Cable Mount, Contacts - 10 | Distrelec |
ix Industrial 10B-1 plug SL-I24 | RS |
Rj45 Connector, Plug, 10P10C, 1Port | Newark Electronics |
Connector, Black, Wt 8.77 g, 10 Contacts, Straight, HARTING Ix Industrial Series | HARTING 09451819002XL | RS Americas |
Where can I find additional details, specifications and documents for a 09451819002XL?
Additional datasheets, footprints and schematics for 09451819002XL are listed on our Part Details page. You can also find images and similar parts to 09451819002XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451819002XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451819002XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451819002XL fall under?
The 09451819002XL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451819002XL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451819002XL you can contact the distributor directly for product support, shipping queries etc.
Is the 09451819002XL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09451819002XL have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09451819002XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451819002XL often in real-time on the comparison pages.
What if I can't find stock of 09451819002XL?
You can fill out our help required form which you can use to request a quote for 09451819002XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.