Status: | Unknown |
---|---|
Series: | ix Industrial Series |
RoHS: | Unknown |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.04
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$8.29
|
144
in stock
|
Buy Now | |
element14
from US$8.53
|
144
in stock
|
Buy Now | |
Farnell
from US$6.69
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.81
|
102
in stock
|
Buy Now | |
RS Americas
from US$5.54
|
77
in stock
|
Buy Now | |
Future Electronics
from US$6.10
|
-
|
Buy Now | |
Distrelec
from US$8.14
|
-
|
Buy Now | |
TTI Europe
from US$5.55
|
-
|
Buy Now |
LAN Category | - |
---|---|
Product Range | ix Industrial Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Modular |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Solder |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Ix Modular Conn, Plug, 10P10C, 1Port | Newark Electronics |
IX MODULAR CONN, PLUG, 10P10C, 1PORT | element14 |
ix Industrial 10B-1 plug SL-S solder | RS |
Connector: ix Industrial | Transfer Multisort Elektronik |
Single-Ended Cable, Type B for Signal, 10B-1 Solder Plug, ix Industrial Series | HARTING 09451819000XL | RS Americas |
Cable Connector Ethernet 1.5 A LCP Black 10 Contacts AWG 28-22 | Future Electronics |
HARTING Industrial Connector, Plug, Cable Mount, Contacts - 10 | Distrelec |
IX INDUSTRIAL 10B-1 PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 09451819000XL?
Additional datasheets, footprints and schematics for 09451819000XL are listed on our Part Details page. You can also find images and similar parts to 09451819000XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451819000XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451819000XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451819000XL fall under?
The 09451819000XL is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09451819000XL when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451819000XL you can contact the distributor directly for product support, shipping queries etc.
Is the 09451819000XL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451819000XL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 09451819000XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451819000XL often in real-time on the comparison pages.
What if I can't find stock of 09451819000XL?
You can fill out our help required form which you can use to request a quote for 09451819000XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.