Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.44
|
119
in stock
|
Buy Now | |
Heilind Electronics
from US$24.60
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.60
|
9
in stock
|
Buy Now | |
RS Americas
from US$16.54
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.69
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$21.11
|
-
|
Buy Now | |
TTI Europe
from US$16.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Gender | Plug |
har-port 10G IP20 RJ 4 pair angled plug | RS |
HARTING RJ INDUSTRIAL 10G CO NN SET RJ45, 8 POLES, AWG 24 | Heilind Electronics |
RJI 10G RJ45 plug Cat6 8p IDC angled | HARTING 09451511561 | RS Americas |
Plug | Transfer Multisort Elektronik |
Rj45 Connector, Plug, 8P8C, 1Port | Newark Electronics |
RJI 10G RJ45 PLUG | TTI Europe |
RJI 10G RJ45 Stvb. Cat6, 8p IDC gew. | Boersig |
Where can I find additional details, specifications and documents for a 09451511561?
Additional datasheets, footprints and schematics for 09451511561 are listed on our Part Details page. You can also find images and similar parts to 09451511561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451511561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511561 fall under?
The 09451511561 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451511561 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511561 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451511561 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 09451511561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511561 often in real-time on the comparison pages.
What if I can't find stock of 09451511561?
You can fill out our help required form which you can use to request a quote for 09451511561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.