09451511560 Part Information

Details for 09451511560 by Harting

Connectors>Modular Connectors>Modular & Ethernet Connectors

Part Downloads

Part Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat6
IP Rating IP20
Connector Mounting Cable Mount
Connector Orientation Vertical
Shielding Shielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range RJ Industrial Series
SVHC No SVHC (15-Jan-2018)
Connector Type RJ45
Contact Plating Gold Plated Contacts
Contact Termination Type IDC / IDT
Gender Plug
No. of Contacts 8Contacts
No. of Ports 1Ports
No. of Positions 8Ways
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09451511560?

Additional datasheets, footprints and schematics for 09451511560 are listed in our Part Details tab. You can also find the 09451511560 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09451511560 in the Pricing & Inventory tab next to part details. You can view 09451511560 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09451511560 fall under?

The 09451511560 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to 09451511560 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511560 you can contact the distributor directly for product support, shipping queries etc.

Is the 09451511560 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 09451511560 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09451511560.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09451511560 often in real-time on the comparison pages.

What if I can't find stock of 09451511560?

You can fill out our help required form which you can use to request a quote for 09451511560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09451511560

Loading...
Loading Results for 09451511560
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us