Prices starting from US$9.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$12.71 |
321
|
Buy Now | |
Heilind Electronics | US$16.30 |
350
|
Buy Now | |
Heilind Electronics Asia | US$16.30 |
82
|
Buy Now | |
Transfer Multisort Elektronik | US$9.86 |
20
|
Buy Now | |
TTI Europe | US$10.86 |
20
|
Buy Now | |
RS Americas | US$10.62 |
10
|
Buy Now | |
Boersig | - |
366
|
Buy Now | |
Sorelec | - |
10
|
Buy Now | |
Stecker Express | - |
6
|
Buy Now | |
Newark Electronics | US$11.33 |
-
|
Buy Now | |
element14 | US$12.07 |
-
|
Buy Now | |
Farnell | US$11.92 |
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6a |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Gender | Plug |
HARTING RJ INDUSTRIAL GIGALI NK CAT. 6A | Heilind Electronics |
Gigalink Cat 6A IP20 | RS |
Plug | Transfer Multisort Elektronik |
RJI RJ45 GL PLUG CAT6A,8P,IP20 | TTI Europe |
RJ Industrial RJ45, 8pin Cat6a Gigalink, 28-24AWG, for cable 6.1-6.9mm diameter | HARTING 09451511520 | RS Americas |
RJI RJ45 GL Stvb. Cat6A, 8p, IP20 | Boersig |
09451511520 Harting RJ45 Industrial Steckverbinder-Set Stift gerade, 8-polig, Piercing-Kontakte | Stecker Express |
Rj45 Connector, Plug, 8P8C, 1Port | Newark Electronics |
94W2771 | element14 |
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT | Farnell |
Where can I find additional details, specifications and documents for a 09451511520?
Additional datasheets, footprints and schematics for 09451511520 are listed on our Part Details page. You can also find images and similar parts to 09451511520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451511520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511520 fall under?
The 09451511520 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451511520 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511520 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451511520 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 09451511520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511520 often in real-time on the comparison pages.
What if I can't find stock of 09451511520?
You can fill out our help required form which you can use to request a quote for 09451511520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.