Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Connector, RJI IP20, Cat. 6, white | element14 |
Rj45 Modular Plug, 8 Position, 1 Port | Newark Electronics |
Where can I find additional details, specifications and documents for a 09451511500?
Additional datasheets, footprints and schematics for 09451511500 are listed on our Part Details page. You can also find images and similar parts to 09451511500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451511500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511500 fall under?
The 09451511500 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451511500 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511500 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09451511500 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 09451511500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511500 often in real-time on the comparison pages.
What if I can't find stock of 09451511500?
You can fill out our help required form which you can use to request a quote for 09451511500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.