Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.76
|
481
in stock
|
Buy Now | |
RS Americas
from US$12.37
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.64
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$16.52
|
-
|
Buy Now | |
element14
from US$17.38
|
-
|
Buy Now | |
TTI Europe
from US$12.12
|
-
|
Buy Now | |
Farnell
from US$17.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
har-port IP20 RJ Toolless 2 pair plug | RS |
Connector Power Heavy Duty RJI RJ45 PN plug Cat5 4p IDC straight | HARTING 09451511120 | RS Americas |
Plug | Transfer Multisort Elektronik |
Rj45 Connector, Plug, 8P4C, 1Port, Idc | Newark Electronics |
45W0100 | element14 |
RJI RJ45 PN PLUG CAT5 | TTI Europe |
RJ45 CONNECTOR, PLUG, 8P4C, 1PORT, IDC | Farnell |
RJI RJ45 PN Stvb. Cat5, 4p IDC gerade | Boersig |
Where can I find additional details, specifications and documents for a 09451511120?
Additional datasheets, footprints and schematics for 09451511120 are listed on our Part Details page. You can also find images and similar parts to 09451511120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451511120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511120 fall under?
The 09451511120 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451511120 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511120 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451511120 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 09451511120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511120 often in real-time on the comparison pages.
What if I can't find stock of 09451511120?
You can fill out our help required form which you can use to request a quote for 09451511120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.