09451511109 Part Information
Details for 09451511109 by Harting
Connectors>Modular Connectors>Modular & Ethernet Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 12.5900 |
25 | 12.2700 |
50 | 11.3300 |
100 | 10.7000 |
250 | 9.7600 |
Stock Information
Details
Part Specifications
Modular Connector Type | RJ45 Plug |
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Alternative Part Descriptions
- RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09451511109?
Additional datasheets, footprints and schematics for 09451511109 are listed in our Part Details tab. You can also find the 09451511109 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451511109 in the Pricing & Inventory tab next to part details. You can view 09451511109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451511109 fall under?
The 09451511109 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451511109 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451511109 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451511109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09451511109 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09451511109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451511109 often in real-time on the comparison pages.
What if I can't find stock of 09451511109?
You can fill out our help required form which you can use to request a quote for 09451511109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.