Status: | Unknown |
---|---|
Series: | PushPull Series |
RoHS: | Unknown |
Connector Type A | Mini DisplayPort Plug |
---|---|
Connector Type B | Mini DisplayPort Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | PushPull Series |
Cable Assy, Mini Dp Plug, 2M, Black | Newark Electronics |
CABLE ASSY, MINI DP PLUG, 2M, BLACK | element14 |
Industrial Cable Assembly, Wt 86.50 g, HARTING PushPull (V4) Series | HARTING 09451451013 | RS Americas |
Where can I find additional details, specifications and documents for a 09451451013?
Additional datasheets, footprints and schematics for 09451451013 are listed on our Part Details page. You can also find images and similar parts to 09451451013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451451013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451451013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451451013 fall under?
The 09451451013 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 09451451013 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451451013 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451451013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451451013 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09451451013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451451013 often in real-time on the comparison pages.
What if I can't find stock of 09451451013?
You can fill out our help required form which you can use to request a quote for 09451451013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.