09451451000 Part Information
Details for 09451451000 by Harting
Cable Leads & Connectors>Leads>Audio Video Leads
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 92.1800 |
10 | 86.7500 |
25 | 84.0400 |
50 | 78.6200 |
100 | 74.2800 |
Stock Information
Details
Part Specifications
Connector Type A | Mini DisplayPort Plug |
Connector Type B | Mini DisplayPort Plug |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Color | Black |
Product Range | PushPull Series |
Alternative Part Descriptions
- CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09451451000?
Additional datasheets, footprints and schematics for 09451451000 are listed in our Part Details tab. You can also find the 09451451000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451451000 in the Pricing & Inventory tab next to part details. You can view 09451451000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451451000 fall under?
The 09451451000 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 09451451000 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451451000 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451451000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09451451000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09451451000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451451000 often in real-time on the comparison pages.
What if I can't find stock of 09451451000?
You can fill out our help required form which you can use to request a quote for 09451451000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.