Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | - |
Shielding | Shielded |
Plug, Cable Plug PCB 4 16 A 21.15 mm | RS |
Plug Cable Plug PCB 4 16 A 21.15 mm (Max.) 11.7 mm IEC 60603-7 | HARTING 09451251300 | RS Americas |
Connector, Rj45, Plug, 8P8C, 1Port, Cat6, Ip67, Size 3A | Newark Electronics |
Han 3 A Series 8P4C 4 Power Position Shielded Cat 5 IDC Modular Plug | Future Electronics |
Han3A RJ45 Hybrid Cat5 Stvb 4+4p IDC | Boersig |
Where can I find additional details, specifications and documents for a 09451251300?
Additional datasheets, footprints and schematics for 09451251300 are listed on our Part Details page. You can also find images and similar parts to 09451251300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451251300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451251300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451251300 fall under?
The 09451251300 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09451251300 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451251300 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451251300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451251300 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 09451251300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451251300 often in real-time on the comparison pages.
What if I can't find stock of 09451251300?
You can fill out our help required form which you can use to request a quote for 09451251300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.