Status: | Unknown |
---|---|
Series: | Han3A Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat5 |
IP Rating | IP65 IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han3A Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 6.9mm |
Cable Diameter Min | 6.5mm |
Connector Type | RJ45 |
Gender | Plug |
IP / NEMA Rating | IP65 IP67 |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | 40°C |
Wire Size AWG Max | 22AWG |
IP67 HAN(R) 3A plastic data connector | RS |
Rj45 Conn, Plug, 8P4C, 1Port, Idc | Newark Electronics |
Cat5 RJ45 Connector Plug Straight Panel Mount | HARTING 09451251100 | RS Americas |
PLUG, CABLE, DATA, RJ45, 3A, PLASTIC | element14 |
Han3A RJ45 Cat5 Stvb 4p IDC, Kunstst. | Boersig |
Where can I find additional details, specifications and documents for a 09 45 125 1100?
Additional datasheets, footprints and schematics for 09 45 125 1100 are listed on our Part Details page. You can also find images and similar parts to 09 45 125 1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 125 1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 125 1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 125 1100 fall under?
The 09 45 125 1100 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 45 125 1100 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 125 1100 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 125 1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 125 1100 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 45 125 1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 125 1100 often in real-time on the comparison pages.
What if I can't find stock of 09 45 125 1100?
You can fill out our help required form which you can use to request a quote for 09 45 125 1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.