Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.62
|
13
in stock
|
Buy Now | |
Conrad
from US$20.34
|
48
in stock
|
Buy Now | |
RS Americas
from US$11.79
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$13.62
|
-
|
Buy Now | |
Future Electronics
from US$12.55
|
-
|
Buy Now | |
TTI Europe
from US$11.55
|
-
|
Buy Now | |
Farnell
from US$19.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Cable Mount |
LEDs | Without LED |
Additional technical information: Net weight: 41.5 gSize: Han 3 ANumber of contacts: 8Wire cross-section: 0.1 mm² - 0.32 mm² Flexible0.22 mm² - 0.32 mm² Rigiddata rate: 10 Gbit/s,‌ 10 Mbit/s, 100 Mbit/s, 1 Gbit/sCable diameter: 6.5 mm - 9.5 mmWire outer diameter: 1.6 mmShielding: Fully shielded, 360° Shield contactTransmission properties: Cat 6 Class E to 250 MHz | Conrad |
Han 3A RJ45 10G Cat6 plug insert, 8p IDC | RS |
Han 3A RJ45 10G Cat6 plug insert 8p IDC | HARTING 09451001560 | RS Americas |
Rj45 Conn, Plug, 8P8C, 1Port, Idc | Newark Electronics |
HAN 3A RJ45 10 G Connector Insert | Future Electronics |
HAN 3A RJ45 10G CAT6 PLUG | TTI Europe |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6 | Farnell |
Han 3A RJ45 10G Cat6 Stvb.-Eins., 8p IDC | Boersig |
Where can I find additional details, specifications and documents for a 09451001560?
Additional datasheets, footprints and schematics for 09451001560 are listed on our Part Details page. You can also find images and similar parts to 09451001560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09451001560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09451001560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09451001560 fall under?
The 09451001560 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09451001560 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09451001560 you can contact the distributor directly for product support, shipping queries etc.
Is the 09451001560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09451001560 have stock available?
Authorised distributors including Conrad, RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 09451001560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09451001560 often in real-time on the comparison pages.
What if I can't find stock of 09451001560?
You can fill out our help required form which you can use to request a quote for 09451001560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.