094374-000 Part Information
Details for 094374-000 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Color | Gray |
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Max) (Main) | 185mm² |
Cable Diameter (Max) (Main) | 52mm |
Cable Cross-Section (Min) (Main) | 35mm² |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393 |
CSA Certified | No |
Solvent-Free | Yes |
Low Smoke Emission | No |
Silicone-Free | Yes |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ASIA, AMERICAS, EMEA, China, ANZPAC |
Minimum Order Quantity | 1 |
Product Type | LV Resin Straight Joint |
Strain Relief | Yes |
Case Seal | Labyrinth |
Technology | Resin |
Cable Seal | Foam |
Closing Method | Snap |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 094374-000?
Additional datasheets, footprints and schematics for 094374-000 are listed in our Part Details tab. You can also find the 094374-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 094374-000 in the Pricing & Inventory tab next to part details. You can view 094374-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 094374-000 fall under?
The 094374-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 094374-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 094374-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 094374-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 094374-000 have stock available?
There is no stock from authorised distributors for 094374-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 094374-000 often in real-time on the comparison pages.
What if I can't find stock of 094374-000?
You can fill out our help required form which you can use to request a quote for 094374-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.