094067-000

Connectors

> RF & Coax Connectors

> RF Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 094067-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 094067-000
Series Information for 094067-000 - TE Connectivity
  • Status: Active
  • Aliases: 094067-000, 6-1190689-6
  • Product Code: B983
  • Global Product Line: A13
  • GPL Description: Aerospace Defense & Marine

Description

RTD-75-M-02

Specifications

Body Material:
Brass/Beryllium Copper
Body Plating Material:
Nickel
Cable Connector Orientation:
Straight
RF Connector Center Contact Material:
Brass
RF Connector Center Contact Plating Material:
Gold
RF Connector Mated Outer Diameter (Approximate):
16.256mm, .64in
Dielectric Outside Diameter (Max):
3mm, .118in
Panel Thickness (Recommended):
3.2mm, .126in
Shield Outside Diameter (Min):
2.1 – 5mm, .083 – .197in
Conductor Outside Diameter:
1.27mm, .05in
Panel Cutout:
12 x 12.9mm D-Shape
Impedance:
75Ω
Panel Mount Feature Type:
Hex Nut
Coupling Nut Base Material:
Brass
Dielectric Material:
PTFE
実装方法:
Box
Packaging Method:
Box
RF Connector Style:
Jack
RF Interface:
TNC
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Solder
Cable Type:
RG 59

Compatibility

  • Compatible Parts: CJ2087-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
RTD-75-M-02
Avnet America
Conn TNC RCP 0Hz to 2.8GHz 75Ohm Solder ST Thru-Hole Gold