Status: | Unknown |
---|---|
Series: | Han M Series |
RoHS: | Unknown |
Prices starting from US$131.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$153.13
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$160.90
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$169.00
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$139.94
|
-
|
Buy Now | |
RS Americas
from US$226.86
|
-
|
Buy Now | |
element14
from US$131.57
|
-
|
Buy Now | |
TTI Europe
from US$138.69
|
-
|
Buy Now | |
Farnell
from US$147.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 2 Lever |
Rectangular Shell Size | 16B |
For Use With | Harting Han M Series Heavy Duty Connectors |
Product Range | Han M Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
Han 16M Housing Panel 2 Levers | RS |
HARTING 09370160301 | Rapid Electronics |
09370160301 Harting Han 16B M Anbaugehäuse niedrig mit 2 Querbügeln | Stecker Express |
Heavy Duty Housing, 16B, 2Lever/Bulkhead | Newark Electronics |
Connector, Power, Heavy Duty, BULKHEAD MOUNTING HAN 16B 2 LVR LCKING | HARTING 09370160301 | RS Americas |
96B1084 | element14 |
HAN M BASE PANEL 2 LEVERS | TTI Europe |
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD | Farnell |
Han 16M-agg-QB | Boersig |
Where can I find additional details, specifications and documents for a 09370160301?
Additional datasheets, footprints and schematics for 09370160301 are listed on our Part Details page. You can also find images and similar parts to 09370160301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09370160301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09370160301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09370160301 fall under?
The 09370160301 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09370160301 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09370160301 you can contact the distributor directly for product support, shipping queries etc.
Is the 09370160301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09370160301 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Stecker Express and Newark Electronics have stock available or on a lead time for 09370160301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09370160301 often in real-time on the comparison pages.
What if I can't find stock of 09370160301?
You can fill out our help required form which you can use to request a quote for 09370160301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.