0934446018 Heat Shrink Tubing by TE Connectivity

HFT5000-40/20-0-100MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1899812-5,
0934446018
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Sager
Sager
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fluid Type Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid
Color Black
Material Polyethylene/Polyester
Shrink Ratio 2:1
Flexibility Very Flexible
Expanded Inside Diameter (Min) 1.575in, 40mm
Recovered Inside Diameter (Max) .787in, 20mm
Cut Length 100mm, 3.937in
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Wall Type Fiber & Fabric
Product Family HFT5000
Shrink Temperature (Min) 80°C
Fluid Resistance None
Resistant To Flexing, Cut-Through, Vibration, Mechanical Damage, Abrasion
Recovery Temperature 110°C
Operating Temperature Range -40 – 125°C
Flammability Non-Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0934446018?

Additional datasheets, footprints and schematics for 0934446018 are listed on our Part Details page. You can also find images and similar parts to 0934446018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0934446018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0934446018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0934446018 fall under?

The 0934446018 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0934446018 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0934446018 you can contact the distributor directly for product support, shipping queries etc.

Is the 0934446018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0934446018 have stock available?

Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 0934446018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0934446018 often in real-time on the comparison pages.

What if I can't find stock of 0934446018?

You can fill out our help required form which you can use to request a quote for 0934446018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay