Status: | Unknown |
---|---|
Series: | Han ES Series |
RoHS: | Unknown |
Prices starting from US$2.16
Accessory Type | Jumper |
---|---|
For Use With | Harting Han ES Series Size 6B-24B Rectangular Connectors |
No. of Positions | 3Ways |
Pitch Spacing | 6.7mm |
Product Range | Han ES Series |
SVHC | No SVHC (15-Jan-2018) |
Jumper, 3Pos, 16A, 6.7Mm, Blue | Newark Electronics |
Jumper Across (1 x 3) Blue 16 A | Future Electronics |
Connector Power Heavy Duty Jumper Across 1x3 BLUE 16A | HARTING 09330009842 | RS Americas |
JUMPER, 3POS, 16A, 6.7MM, BLUE | element14 |
Plug-In Jumper, Used On Han E, ES, ESS Connector | Carlton-Bates |
JUMPER ALONG 1X3 BLUE 16A | TTI Europe |
Where can I find additional details, specifications and documents for a 09330009842?
Additional datasheets, footprints and schematics for 09330009842 are listed on our Part Details page. You can also find images and similar parts to 09330009842 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09330009842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09330009842 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09330009842 fall under?
The 09330009842 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09330009842 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09330009842 you can contact the distributor directly for product support, shipping queries etc.
Is the 09330009842 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09330009842 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 09330009842.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09330009842 often in real-time on the comparison pages.
What if I can't find stock of 09330009842?
You can fill out our help required form which you can use to request a quote for 09330009842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.