Status: | Unknown |
---|---|
Series: | Han E Series |
RoHS: | Unknown |
Prices starting from US$13.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.32
|
493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.00
|
814
in stock
|
Buy Now | |
Distrelec
from US$17.69
|
638
in stock
|
Buy Now | |
RS Americas
from US$13.70
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$14.65
|
274
in stock
|
Buy Now | |
element14
from US$24.12
|
274
in stock
|
Buy Now | |
Farnell
from US$15.33
|
274
in stock
|
Buy Now | |
Heilind Electronics
from US$21.46
|
268
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.46
|
62
in stock
|
Buy Now | |
TTI Europe
from US$14.12
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$13.92
|
10
in stock
|
Buy Now | |
Boersig
-
|
946
in stock
|
Buy Now | |
Stecker Express
-
|
438
in stock
|
Buy Now | |
Future Electronics
from US$13.95
|
-
|
Buy Now | |
Carlton-Bates
from US$17.78
|
-
|
Buy Now |
Product Range | Han E Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 16B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Han 16B Housings and Hoods |
IP / NEMA Rating | IP65 |
No. of Rows | 2 Row, 2Rows |
Range | 16B |
Termination Method | Screw |
Voltage Rating | 500V |
Voltage Rating VAC | 380V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.14mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Working Voltage | 380V |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Pin insert Han E 16-pin, 16 Poles, Screw, Plug | Distrelec |
Rectangular Plug Insert, 16+PE, 14-18AWG, Screw, 600V, 16A, Han E Series | HARTING 09330162601 | RS Americas |
Han(R) E 16P+E plg insert,16A 400-500Vac | RS |
Rectangular Han Insert, Plug 16Way Screw | Newark Electronics |
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW | element14 |
HAN E 16 POS. M INSERT SCREW | Heilind Electronics |
CONNECTEUR MALE A VISSER | TTI Europe |
Han 16E-sti-s | Boersig |
09330162601 Harting Han 16E Stifteinsatz (M) Schraubanschluss, 16-polig+PE | Stecker Express |
HAN E 16 Position Male Insert Screw Heavy Duty Power Connector | Future Electronics |
Screw Male Insert 16P 16A 500V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 0933 016 2601?
Additional datasheets, footprints and schematics for 0933 016 2601 are listed on our Part Details page. You can also find images and similar parts to 0933 016 2601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0933 016 2601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0933 016 2601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0933 016 2601 fall under?
The 0933 016 2601 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0933 016 2601 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0933 016 2601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0933 016 2601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0933 016 2601 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, RS and Newark Electronics have stock available or on a lead time for 0933 016 2601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0933 016 2601 often in real-time on the comparison pages.
What if I can't find stock of 0933 016 2601?
You can fill out our help required form which you can use to request a quote for 0933 016 2601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.