Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fitting Type | Tailpiece Adaptor |
---|---|
Bore Size | 8mm |
External Diameter | 9mm |
Thread Size | G1/4 |
Thread Size - Metric | - |
Product Range | - |
Material | Nickel-plated brass |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Outer Diameter | 8mm |
ID hose-male tailpiece adaptor,8mmxG1/4 | RS |
Pneumatic Fitting, Connector Bsp, Tailpiece Adaptor, 8 Mm, 9 Mm, G1/4 Rohs Compliant: Na |Legris 0931 08 13 | Newark Electronics |
CONNECTOR, MALE, BSP, 1/4", D9 | Farnell |
Where can I find additional details, specifications and documents for a 0931 08 13?
Additional datasheets, footprints and schematics for 0931 08 13 are listed on our Part Details page. You can also find images and similar parts to 0931 08 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0931 08 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0931 08 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0931 08 13 fall under?
The 0931 08 13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 0931 08 13 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0931 08 13 you can contact the distributor directly for product support, shipping queries etc.
Is the 0931 08 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0931 08 13 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0931 08 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0931 08 13 often in real-time on the comparison pages.
What if I can't find stock of 0931 08 13?
You can fill out our help required form which you can use to request a quote for 0931 08 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.