Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$16.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.31
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$20.72
|
361
in stock
|
Buy Now | |
element14
from US$27.85
|
361
in stock
|
Buy Now | |
Farnell
from US$21.68
|
361
in stock
|
Buy Now | |
RS Americas
from US$18.67
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$29.86
|
173
in stock
|
Buy Now | |
Distrelec
from US$24.25
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.37
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.86
|
34
in stock
|
Buy Now | |
Conrad
from US$25.48
|
21
in stock
|
Buy Now | |
TTI Europe
from US$18.22
|
2
in stock
|
Buy Now | |
Boersig
-
|
465
in stock
|
Buy Now | |
Stecker Express
-
|
116
in stock
|
Buy Now | |
Future Electronics
from US$21.60
|
-
|
Buy Now | |
Carlton-Bates
from US$24.88
|
-
|
Buy Now |
Product Range | Han B Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 10B |
For Use With | Han 10B Hoods & Inserts |
Locking Type | 2 Lever |
Number Of Levers | 2 |
Bulkhead Housing, Size 10B, Metal, 2 Levers | Newark Electronics |
BULKHEAD HOUSING, SIZE 10B, METAL, 2 LEVERS | element14 |
Housing Power Connector Metal Two Levers Housing 93 mm L x 35 mm W, Han B Series | HARTING 09300100301 | RS Americas |
HAN B BASE PANEL 2 LEVERS | Heilind Electronics |
Low top entry hood for 1 lever,PG16 | RS |
HARTING Attachable housing, 10B | Distrelec |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Mounting case for series 10 B for industrial applications. Available in Metal (Aluminium-Die casting). | Conrad |
EMBASE A VERROU | TTI Europe |
Han 10 B-AGG-QB | Boersig |
09300100301 Harting Han 10B Anbaugehäuse mit 2 Querbügeln | Stecker Express |
10B Bulkhead Housing Double Lever | Future Electronics |
Double Lever Panel Mount Base B10 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09300100301?
Additional datasheets, footprints and schematics for 09300100301 are listed on our Part Details page. You can also find images and similar parts to 09300100301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09300100301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09300100301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09300100301 fall under?
The 09300100301 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09300100301 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09300100301 you can contact the distributor directly for product support, shipping queries etc.
Is the 09300100301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09300100301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 09300100301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09300100301 often in real-time on the comparison pages.
What if I can't find stock of 09300100301?
You can fill out our help required form which you can use to request a quote for 09300100301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.