Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | 39 Series Relay Interface Module |
Product Range | 39 Series |
SVHC | No SVHC (15-Jan-2019) |
Jumper link 16 way red | Finder 093.16.1 | RS Americas |
Jumper link 16 way red | RS |
Relay Accessories | Newark Electronics |
Jumper 16 Way (Red)For: 39 Series | Relay Specialties |
JUMPER, 16 WAY, RED | Farnell |
Where can I find additional details, specifications and documents for a 093.16.1?
Additional datasheets, footprints and schematics for 093.16.1 are listed on our Part Details page. You can also find images and similar parts to 093.16.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093.16.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093.16.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093.16.1 fall under?
The 093.16.1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 093.16.1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093.16.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 093.16.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093.16.1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Relay Specialties and Farnell have stock available or on a lead time for 093.16.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093.16.1 often in real-time on the comparison pages.
What if I can't find stock of 093.16.1?
You can fill out our help required form which you can use to request a quote for 093.16.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.