093.16.0 Switches, Relays & Solenoids by Finder

JUMPER 16 WAY BLACK

Status: Unknown
Series: 39 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for RS
RS
from US$4.14
255
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.88
35
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$2.06
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.96
-
Buy Now
Logo for Distrelec
Distrelec
from US$3.21
-
Buy Now
Logo for Farnell
Farnell
from US$2.75
-
Buy Now

Specifications

Accessory Type Jumper
For Use With -
Product Range 39 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Jumper link 16 way black | RS
Jumper link 16 way black | Finder 093.16.0 | RS Americas
Jumper 16 Way (black)For: 39 Series | Relay Specialties
Relay Accessories | Newark Electronics
Finder 16-Way Jumper Link 93mm | Distrelec
JUMPER, 16 WAY, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 093.16.0?

Additional datasheets, footprints and schematics for 093.16.0 are listed on our Part Details page. You can also find images and similar parts to 093.16.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 093.16.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093.16.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 093.16.0 fall under?

The 093.16.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 093.16.0 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 093.16.0 you can contact the distributor directly for product support, shipping queries etc.

Is the 093.16.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 093.16.0 have stock available?

Authorised distributors including RS, RS Americas, Relay Specialties, Newark Electronics and Distrelec have stock available or on a lead time for 093.16.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 093.16.0 often in real-time on the comparison pages.

What if I can't find stock of 093.16.0?

You can fill out our help required form which you can use to request a quote for 093.16.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay