Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | - |
---|---|
Resistance Measurement Range | - |
Resolution (ohm) | - |
Test Current | - |
Accuracy | ± 1/2 Decade, ± ½ Decade |
External Height | 128mm |
External Width | 63mm |
External Depth | 25mm |
Weight | 182g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | PP3 |
External Length / Height | 128mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | 4°C |
Resolution | 1 decade |
Supply Voltage | 9VDC |
Surface Resistance Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 093-0005?
Additional datasheets, footprints and schematics for 093-0005 are listed on our Part Details page. You can also find images and similar parts to 093-0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093-0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093-0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093-0005 fall under?
The 093-0005 is listed under Test Equipment > Testers Detectors & Calibration > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to 093-0005 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093-0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 093-0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093-0005 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 093-0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093-0005 often in real-time on the comparison pages.
What if I can't find stock of 093-0005?
You can fill out our help required form which you can use to request a quote for 093-0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.